TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2E151J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2E151J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2E151J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2E151J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795084 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795084
MLCCs - Multilayer Ceramic Capacitors 1795084
TDK C1608C0G2E151J080AA

TDK C1608C0G2E151J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795776 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795776
MLCCs - Multilayer Ceramic Capacitors 1795776
TDK C1608C0G2E151J080AA

TDK C1608C0G2E151J080AA

Supplier's Site
Ceramic Capacitors - 445-2315-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2315-1-ND
Ceramic Capacitors 445-2315-1-ND
150pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2315-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2315-2-ND
Ceramic Capacitors 445-2315-2-ND
150pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2315-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2315-6-ND
Ceramic Capacitors 445-2315-6-ND
150pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 150Pf 250V, C0G, 5%, 0603; Capacitance Tdk - 87R3577 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 250V, C0G, 5%, 0603; Capacitance Tdk
87R3577
Capacitor Ceramic 150Pf 250V, C0G, 5%, 0603; Capacitance Tdk 87R3577
CAPACITOR CERAMIC 150PF 250V, C0G, 5%, 0603; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 250V, C0G, 5%, 0603; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4940
Cap, 150Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4940
CAP, 150PF, 250V, 5%, C0G/NP0, 0603; Capacitance:150pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 150PF, 250V, 5%, C0G/NP0, 0603; Capacitance:150pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2E151J080AA 1795084 445-2315-1-ND 445-2315-6-ND 87R3577 68AC4940
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 150Pf 250V, C0G, 5%, 0603; Capacitance Tdk Cap, 150Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details