TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2E121J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2E121J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2E121J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2E121J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4127-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4127-2-ND
Ceramic Capacitors 445-4127-2-ND
120pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4127-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4127-1-ND
Ceramic Capacitors 445-4127-1-ND
120pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 120Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3576 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3576
Ceramic Capacitor 120Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3576
CERAMIC CAPACITOR 120PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1608C0G2E121J080AA 445-4127-2-ND 87R3576
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 120Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details