TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2E102J080AE

Description
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180282-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180282-2-ND
Ceramic Capacitors 445-180282-2-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180282-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180282-6-ND
Ceramic Capacitors 445-180282-6-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180282-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180282-1-ND
Ceramic Capacitors 445-180282-1-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G2E102J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2E102J080AE
Ceramic Capacitors C1608C0G2E102J080AE
CAP CER 1000PF 250V C0G/NP0 0603

CAP CER 1000PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 1000Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4992
Cap, 1000Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4992
CAP, 1000PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-180282-2-ND 445-180282-6-ND C1608C0G2E102J080AE 29AJ4992
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH510J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details