TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A822J080AE

Description
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180281-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180281-6-ND
Ceramic Capacitors 445-180281-6-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180281-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180281-2-ND
Ceramic Capacitors 445-180281-2-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180281-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180281-1-ND
Ceramic Capacitors 445-180281-1-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 58AC2541 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
58AC2541
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 58AC2541
MLCC,0603,C0G,100V,8 .2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,8.2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1564 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1564
Cap, 8200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1564
CAP, 8200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 8200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180281-6-ND 445-180281-2-ND 58AC2541
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details