TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A821J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A821J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A821J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A821J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4126-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4126-1-ND
Ceramic Capacitors 445-4126-1-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4126-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4126-2-ND
Ceramic Capacitors 445-4126-2-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 820Pf 100V, C0G, 5%, 0603; Capacitance Tdk - 87R3574 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 820Pf 100V, C0G, 5%, 0603; Capacitance Tdk
87R3574
Capacitor Ceramic 820Pf 100V, C0G, 5%, 0603; Capacitance Tdk 87R3574
CAPACITOR CERAMIC 820PF 100V, C0G, 5%, 0603; Capacitance:820pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 820PF 100V, C0G, 5%, 0603; Capacitance:820pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1608C0G2A821J080AA 445-4126-1-ND 87R3574
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 820Pf 100V, C0G, 5%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-4 microF 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details