TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A562J080AE

Description
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180278-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180278-2-ND
Ceramic Capacitors 445-180278-2-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180278-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180278-1-ND
Ceramic Capacitors 445-180278-1-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180278-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180278-6-ND
Ceramic Capacitors 445-180278-6-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 58AC2538 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
58AC2538
Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 58AC2538
MLCC,0603,C0G,100V,5 .6nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,5.6nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, 5600Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4988 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4988
Cap, 5600Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4988
CAP, 5600PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 5600PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180278-2-ND 445-180278-6-ND 58AC2538
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Polymer - 277XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details