5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 5600PF 100V C0G 0603
MLCC,0603,C0G,100V,5
CAP, 5600PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-172659-6-ND | 445-172659-1-ND | C1608C0G2A562J080AC | 87X5052 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |