TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A472J080AE

Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180277-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180277-6-ND
Ceramic Capacitors 445-180277-6-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180277-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180277-2-ND
Ceramic Capacitors 445-180277-2-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180277-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180277-1-ND
Ceramic Capacitors 445-180277-1-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3235 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
71AH3235
Cap, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 71AH3235
CAP, 4700PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4700PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180277-6-ND 445-180277-2-ND 71AH3235
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details