TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A472J080AC

Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172657-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172657-2-ND
Ceramic Capacitors 445-172657-2-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172657-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172657-1-ND
Ceramic Capacitors 445-172657-1-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172657-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172657-6-ND
Ceramic Capacitors 445-172657-6-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4700Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4937
Cap, 4700Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4937
CAP, 4700PF, 100V, 5%, C0G/NP0, 0603; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 4700PF, 100V, 5%, C0G/NP0, 0603; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G2A472J080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2A472J080AC
Ceramic Capacitors C1608C0G2A472J080AC
CAP CER 4700PF 100V C0G 0603

CAP CER 4700PF 100V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172657-2-ND 445-172657-6-ND 68AC4937 C1608C0G2A472J080AC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details