TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A470J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A470J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A470J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A470J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14023-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14023-1-ND
Ceramic Capacitors 445-14023-1-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14023-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14023-2-ND
Ceramic Capacitors 445-14023-2-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14023-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14023-6-ND
Ceramic Capacitors 445-14023-6-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G2A470J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2A470J080AA
Ceramic Capacitors C1608C0G2A470J080AA
CAP CER 47PF 100V C0G 0603

CAP CER 47PF 100V C0G 0603

Supplier's Site Datasheet
Cap, 47Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1560 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1560
Cap, 47Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1560
CAP, 47PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2A470J080AA 445-14023-1-ND 445-14023-6-ND C1608C0G2A470J080AA 78AH1560
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers