TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A392K080AC

Description
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172656-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172656-2-ND
Ceramic Capacitors 445-172656-2-ND
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172656-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172656-6-ND
Ceramic Capacitors 445-172656-6-ND
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172656-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172656-1-ND
Ceramic Capacitors 445-172656-1-ND
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1608C0G2A392K080AC
CAP CER 3900PF 100V C0G 0603

CAP CER 3900PF 100V C0G 0603

Supplier's Site
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 87X5049 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
87X5049
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 87X5049
MLCC,0603,C0G,100V,3 .9nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,3.9nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172656-2-ND 445-172656-6-ND C1608C0G2A392K080AC 87X5049
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 336SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details