Mid Voltage (100 to 630V)
390pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
390pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 390PF 100V C0G 0603
CAPACITOR CERAMIC 390PF 100V, C0G, 5%, 0603; Capacitance:390pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0; No. of Pins:2 RoHS Compliant: Yes
CAP CER 390PF 100V C0G 0603
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608C0G2A391J080AA | 445-4124-2-ND | C1608C0G2A391J080AA | 87R3570 | C1608C0G2A391J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 390Pf 100V, C0G, 5%, 0603; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Single-Layer | Film Capacitors | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose; General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | 3.90E-4 microF | 3.90E-4 microF |