TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A332J080AE

Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180274-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180274-2-ND
Ceramic Capacitors 445-180274-2-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180274-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180274-1-ND
Ceramic Capacitors 445-180274-1-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180274-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180274-6-ND
Ceramic Capacitors 445-180274-6-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 58AC2534 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
58AC2534
Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 58AC2534
MLCC,0603,C0G,100V,3 .3nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,3.3nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1558
Cap, 3300Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1558
CAP, 3300PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 3300PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G2A332J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2A332J080AE
Ceramic Capacitors C1608C0G2A332J080AE
CAP CER 3300PF 100V C0G/NP0 0603

CAP CER 3300PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-180274-2-ND 445-180274-6-ND 58AC2534 C1608C0G2A332J080AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details