TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A222J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A222J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A222J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A222J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795728 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795728
MLCCs - Multilayer Ceramic Capacitors 1795728
TDK C1608C0G2A222J080AA

TDK C1608C0G2A222J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795079 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795079
MLCCs - Multilayer Ceramic Capacitors 1795079
TDK C1608C0G2A222J080AA

TDK C1608C0G2A222J080AA

Supplier's Site
Ceramic Capacitors - 445-15230-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15230-1-ND
Ceramic Capacitors 445-15230-1-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15230-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15230-6-ND
Ceramic Capacitors 445-15230-6-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15230-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15230-2-ND
Ceramic Capacitors 445-15230-2-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G2A222J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2A222J080AA
Ceramic Capacitors C1608C0G2A222J080AA
CAP CER 2200PF 100V C0G 0603

CAP CER 2200PF 100V C0G 0603

Supplier's Site Datasheet
Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4935 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4935
Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4935
CAP, 2200PF, 100V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 2200PF, 100V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2A222J080AA 1795728 445-15230-1-ND 445-15230-6-ND C1608C0G2A222J080AA 68AC4935
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details