TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A220J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A220J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A220J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A220J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14013-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14013-1-ND
Ceramic Capacitors 445-14013-1-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14013-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14013-2-ND
Ceramic Capacitors 445-14013-2-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14013-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14013-6-ND
Ceramic Capacitors 445-14013-6-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3388 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3388
Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3388
MLCC,0603,C0G,100V,2 2pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,22pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1554 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1554
Cap, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1554
CAP, 22PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2A220J080AA 445-14013-1-ND 445-14013-6-ND 52X3388
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details