TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A151J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A151J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A151J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A151J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2307-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2307-2-ND
Ceramic Capacitors 445-2307-2-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2307-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2307-1-ND
Ceramic Capacitors 445-2307-1-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2307-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2307-6-ND
Ceramic Capacitors 445-2307-6-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 150Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3565 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3565
Capacitor Ceramic 150Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3565
CAPACITOR CERAMIC 150PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1552
Cap, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1552
CAP, 150PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 150PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2A151J080AA 445-2307-2-ND 445-2307-6-ND 87R3565 78AH1552
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 150Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk Cap, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details