TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A100D080AA

Description
Mid Voltage (100 to 630V)
Request a Quote
Description
Mid Voltage (100 to 630V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor has a capacitance of 10 pF and a voltage rating of 100 V. It is housed in a 0603 package size, which measures approximately 1.6 mm x 0.8 mm. This capacitor is compliant with RoHS regulations, ensuring it meets environmental standards. It is suitable for applications in general electronic equipment, including decoupling, smoothing, and resonant circuits. The product features stable temperature and DC-bias characteristics, making it a reliable choice for various electronic designs.

Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor has a capacitance of 10 pF and a voltage rating of 100 V. It is housed in a 0603 package size, which measures approximately 1.6 mm x 0.8 mm. This capacitor is compliant with RoHS regulations, ensuring it meets environmental standards. It is suitable for applications in general electronic equipment, including decoupling, smoothing, and resonant circuits. The product features stable temperature and DC-bias characteristics, making it a reliable choice for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A100D080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A100D080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A100D080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14002-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14002-6-ND
Ceramic Capacitors 445-14002-6-ND
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14002-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14002-1-ND
Ceramic Capacitors 445-14002-1-ND
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14002-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14002-2-ND
Ceramic Capacitors 445-14002-2-ND
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G2A100D080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2A100D080AA
Ceramic Capacitors C1608C0G2A100D080AA
CAP CER 10PF 100V C0G 0603

CAP CER 10PF 100V C0G 0603

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3377 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3377
Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3377
MLCC,0603,C0G,100V,1 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,10pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3231 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
71AH3231
Cap, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 71AH3231
CAP, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
C1608C0G2A100D080AA
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT C1608C0G2A100D080AA
100V 10pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 10pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2A100D080AA 445-14002-6-ND 445-14002-1-ND C1608C0G2A100D080AA 52X3377 C1608C0G2A100D080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers