TDK U.S.A. Corporation Ceramic Capacitors C1608C0G1V183J080AC

Description
0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174558-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174558-2-ND
Ceramic Capacitors 445-174558-2-ND
0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174558-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174558-1-ND
Ceramic Capacitors 445-174558-1-ND
0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174558-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174558-6-ND
Ceramic Capacitors 445-174558-6-ND
0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1V183J080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1V183J080AC
Ceramic Capacitors C1608C0G1V183J080AC
CAP CER 0.018UF 35V NP0 0603

CAP CER 0.018UF 35V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C1608C0G1V183J080AC
CAP CER 0.018UF 35V NP0 0603

CAP CER 0.018UF 35V NP0 0603

Supplier's Site
Mlcc,0603,c0G,35V,18Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5844 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,35V,18Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5844
Mlcc,0603,c0G,35V,18Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5844
MLCC,0603,C0G,35V,18 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,35V,18nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.018Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
71AH3230
Cap, 0.018Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 71AH3230
CAP, 0.018UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.018UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-174558-2-ND 445-174558-6-ND C1608C0G1V183J080AC C1608C0G1V183J080AC 92Y5844
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,0603,c0G,35V,18Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers