TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H822J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H822J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H822J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H822J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7403-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7403-1-ND
Ceramic Capacitors 445-7403-1-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7403-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7403-2-ND
Ceramic Capacitors 445-7403-2-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 8200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3554 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3554
Ceramic Capacitor 8200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3554
CERAMIC CAPACITOR 8200PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1608C0G1H822J080AA 445-7403-1-ND 87R3554
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 8200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details