TDK U.S.A. Corporation Ceramic Capacitors - C1608C0G1H6R8C C1608C0G1H6R8C

Description
Manufacturer: TDK Corporation Win Source Part Number: 914319-C1608C0G1H6R8 C Series: C Operating Temperature Range: -55°C ~ 125°C Features: 6.8 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608COG1H6R8C, C1608C0G1H6R8CT000N, 445-5038-6, 445-5038-2, 445-5038-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 914319-C1608C0G1H6R8 C Series: C Operating Temperature Range: -55°C ~ 125°C Features: 6.8 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608COG1H6R8C, C1608C0G1H6R8CT000N, 445-5038-6, 445-5038-2, 445-5038-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1608C0G1H6R8C - 914319-C1608C0G1H6R8C - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G1H6R8C
914319-C1608C0G1H6R8C
Ceramic Capacitors - C1608C0G1H6R8C 914319-C1608C0G1H6R8C
Manufacturer: TDK Corporation Win Source Part Number: 914319-C1608C0G1H6R8 C Series: C Operating Temperature Range: -55°C ~ 125°C Features: 6.8 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608COG1H6R8C, C1608C0G1H6R8CT000N, 445-5038-6, 445-5038-2, 445-5038-1

Manufacturer: TDK Corporation
Win Source Part Number: 914319-C1608C0G1H6R8C
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 6.8 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608COG1H6R8C, C1608C0G1H6R8CT000N, 445-5038-6, 445-5038-2, 445-5038-1

Buy Now Datasheet
Singapore, Singapore
6.8PF 50V Capacitor
60-C1608C0G1H6R8C
6.8PF 50V Capacitor 60-C1608C0G1H6R8C
CAP CER 6.8PF 50V C0G 0603 Product overview: C1608C0G1H6R8C from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H6R8C can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 50V C0G 0603 Product overview: C1608C0G1H6R8C from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H6R8C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5038-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5038-2-ND
Ceramic Capacitors 445-5038-2-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1H6R8C - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H6R8C
Ceramic Capacitors C1608C0G1H6R8C
CAP CER 6.8PF 50V C0G 0603

CAP CER 6.8PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 914319-C1608C0G1H6R8C 60-C1608C0G1H6R8C 445-5038-2-ND C1608C0G1H6R8C
Product Name Ceramic Capacitors - C1608C0G1H6R8C 6.8PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers