TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H562K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H562K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H562K080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H562K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13988-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13988-1-ND
Ceramic Capacitors 445-13988-1-ND
5600pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13988-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13988-2-ND
Ceramic Capacitors 445-13988-2-ND
5600pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,50V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3362 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,50V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3362
Mlcc,0603,c0G,50V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3362
MLCC,0603,C0G,50V,5. 6nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,50V,5.6nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1608C0G1H562K080AA 445-13988-1-ND 52X3362
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0603,c0G,50V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details