TDK U.S.A. Corporation Ceramic Capacitors C1608C0G1H472J080AE

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C1608C0G1H472J080AECT-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608C0G1H472J080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608C0G1H472J080AETR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4981
Cap, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4981
CAP, 4700PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4700PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-C1608C0G1H472J080AECT-ND 445-C1608C0G1H472J080AEDKR-ND 29AJ4981
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details