TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H470F080AA

Description
Tight Tolerance
Request a Quote Datasheet
Description
Tight Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H470F080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H470F080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H470F080AA
Tight Tolerance

Tight Tolerance

Supplier's Site
Ceramic Capacitors - 445-5367-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5367-1-ND
Ceramic Capacitors 445-5367-1-ND
47pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5367-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5367-6-ND
Ceramic Capacitors 445-5367-6-ND
47pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5367-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5367-2-ND
Ceramic Capacitors 445-5367-2-ND
47pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1H470F080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H470F080AA
Ceramic Capacitors C1608C0G1H470F080AA
CAP CER 47PF 50V C0G 0603

CAP CER 47PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H470F080AA 445-5367-1-ND 445-5367-6-ND C1608C0G1H470F080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers