TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H330J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H330J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H330J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H330J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1608C0G1H330J080AA - 914313-C1608C0G1H330J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G1H330J080AA
914313-C1608C0G1H330J080AA
Ceramic Capacitors - C1608C0G1H330J080AA 914313-C1608C0G1H330J080AA
Manufacturer: TDK Corporation Win Source Part Number: 914313-C1608C0G1H330 J080AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608C0G1H330JT000N, 445-1275-6, C1608C0G1H330JT-ND, C1608C0G1H330JT, C1608C0G1H330J-ND, C1608C0G1H330J, C1608COG1H330J, 445-1275-1, 445-1275-2

Manufacturer: TDK Corporation
Win Source Part Number: 914313-C1608C0G1H330J080AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 33 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608C0G1H330JT000N, 445-1275-6, C1608C0G1H330JT-ND, C1608C0G1H330JT, C1608C0G1H330J-ND, C1608C0G1H330J, C1608COG1H330J, 445-1275-1, 445-1275-2

Buy Now
Ceramic Capacitors - 445-1275-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1275-1-ND
Ceramic Capacitors 445-1275-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1275-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1275-6-ND
Ceramic Capacitors 445-1275-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1275-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1275-2-ND
Ceramic Capacitors 445-1275-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
33PF 50V Capacitor
60-C1608C0G1H330J080AA
33PF 50V Capacitor 60-C1608C0G1H330J080AA
CAP CER 33PF 50V C0G 0603 Product overview: C1608C0G1H330J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H330J080 AA can be used for catalog matching and distributor lookup.

CAP CER 33PF 50V C0G 0603 Product overview: C1608C0G1H330J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H330J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G1H330J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H330J080AA
Ceramic Capacitors C1608C0G1H330J080AA
CAP CER 33PF 50V C0G 0603

CAP CER 33PF 50V C0G 0603

Supplier's Site Datasheet
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0603; Capacitance Tdk - 90R7650 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0603; Capacitance Tdk
90R7650
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0603; Capacitance Tdk 90R7650
CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3515 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3515
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3515
CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 33 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 55T0093 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 33 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
55T0093
Multilayer Ceramic Capacitor, C Series, 33 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 55T0093
Multilayer Ceramic Capacitor, C Series, 33 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 33 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H330J080AA 914313-C1608C0G1H330J080AA 445-1275-1-ND 445-1275-6-ND 60-C1608C0G1H330J080AA C1608C0G1H330J080AA 90R7650 55T0093
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1608C0G1H330J080AA Ceramic Capacitors Ceramic Capacitors 33PF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 33Pf 50V, C0G, 5%, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 33 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C1206C182J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers