TDK U.S.A. Corporation Ceramic Capacitors C1608C0G1H240J

Description
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-5053-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5053-2-ND
Ceramic Capacitors 445-5053-2-ND
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
24PF 50V Capacitor
60-C1608C0G1H240J
24PF 50V Capacitor 60-C1608C0G1H240J
CAP CER 24PF 50V C0G 0603 Product overview: C1608C0G1H240J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H240J can be used for catalog matching and distributor lookup.

CAP CER 24PF 50V C0G 0603 Product overview: C1608C0G1H240J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H240J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G1H240J - 865491-C1608C0G1H240J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G1H240J
865491-C1608C0G1H240J
Ceramic Capacitors - C1608C0G1H240J 865491-C1608C0G1H240J
Manufacturer: TDK Corporation Win Source Part Number: 865491-C1608C0G1H240 J Series: C Operating Temperature Range: -55°C ~ 125°C Features: 24 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5053-2, C1608C0G1H240JT000N, 445-5053-1, C1608COG1H240J, 445-5053-6

Manufacturer: TDK Corporation
Win Source Part Number: 865491-C1608C0G1H240J
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 24 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5053-2, C1608C0G1H240JT000N, 445-5053-1, C1608COG1H240J, 445-5053-6

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1H240J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H240J
Ceramic Capacitors C1608C0G1H240J
CAP CER 24PF 50V C0G 0603

CAP CER 24PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-5053-2-ND 60-C1608C0G1H240J 865491-C1608C0G1H240J C1608C0G1H240J
Product Name Ceramic Capacitors 24PF 50V Capacitor Ceramic Capacitors - C1608C0G1H240J Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details