TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H221G080AA

Description
Tight Tolerance
Request a Quote Datasheet
Description
Tight Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H221G080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H221G080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H221G080AA
Tight Tolerance

Tight Tolerance

Supplier's Site
Ceramic Capacitors - 445-5375-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5375-2-ND
Ceramic Capacitors 445-5375-2-ND
220pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5375-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5375-1-ND
Ceramic Capacitors 445-5375-1-ND
220pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5375-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5375-6-ND
Ceramic Capacitors 445-5375-6-ND
220pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 220Pf 50V, C0G, 2%, 0603, Full Reel; Capacitance Tdk - 87R3501 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 50V, C0G, 2%, 0603, Full Reel; Capacitance Tdk
87R3501
Capacitor Ceramic 220Pf 50V, C0G, 2%, 0603, Full Reel; Capacitance Tdk 87R3501
CAPACITOR CERAMIC 220PF 50V, C0G, 2%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 50V, C0G, 2%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H221G080AA 445-5375-2-ND 445-5375-6-ND 87R3501
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 220Pf 50V, C0G, 2%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Paper Film Capacitors - 334K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details