TDK Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H221F080AA

Description
Tight Tolerance
Request a Quote Datasheet
Description
Tight Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H221F080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H221F080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H221F080AA
Tight Tolerance

Tight Tolerance

Supplier's Site
Ceramic Capacitors - 445-5369-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5369-1-ND
Ceramic Capacitors 445-5369-1-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5369-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5369-6-ND
Ceramic Capacitors 445-5369-6-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5369-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5369-2-ND
Ceramic Capacitors 445-5369-2-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1H221F080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H221F080AA
Ceramic Capacitors C1608C0G1H221F080AA
CAP CER 220PF 50V C0G 0603

CAP CER 220PF 50V C0G 0603

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 50V, C0G, 1Pf, 0603, Full Reel; Capacitance Tdk - 87R3500 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 50V, C0G, 1Pf, 0603, Full Reel; Capacitance Tdk
87R3500
Ceramic Capacitor 220Pf 50V, C0G, 1Pf, 0603, Full Reel; Capacitance Tdk 87R3500
CERAMIC CAPACITOR 220PF 50V, C0G, 1pF, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 50V, C0G, 1pF, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H221F080AA 445-5369-1-ND 445-5369-6-ND C1608C0G1H221F080AA 87R3500
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 220Pf 50V, C0G, 1Pf, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVL035MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details