TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H151G080AA

Description
Tight Tolerance
Request a Quote Datasheet
Description
Tight Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H151G080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H151G080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H151G080AA
Tight Tolerance

Tight Tolerance

Supplier's Site
Ceramic Capacitors - 445-7032-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7032-1-ND
Ceramic Capacitors 445-7032-1-ND
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7032-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7032-6-ND
Ceramic Capacitors 445-7032-6-ND
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7032-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7032-2-ND
Ceramic Capacitors 445-7032-2-ND
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1H151G080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H151G080AA
Ceramic Capacitors C1608C0G1H151G080AA
CAP CER 150PF 50V C0G 0603

CAP CER 150PF 50V C0G 0603

Supplier's Site Datasheet
Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 72W1765 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
72W1765
Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 72W1765
MLCC,0603,C0G,50V,15 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,50V,150pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H151G080AA 445-7032-1-ND 445-7032-6-ND C1608C0G1H151G080AA 72W1765
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers