TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H103K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H103K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H103K080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H103K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10000PF 50V Capacitor
60-C1608C0G1H103K080AA
10000PF 50V Capacitor 60-C1608C0G1H103K080AA
CAP CER 10000PF 50V C0G 0603 Product overview: C1608C0G1H103K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H103K080 AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V C0G 0603 Product overview: C1608C0G1H103K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H103K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G1H103K080AA - 914310-C1608C0G1H103K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G1H103K080AA
914310-C1608C0G1H103K080AA
Ceramic Capacitors - C1608C0G1H103K080AA 914310-C1608C0G1H103K080AA
Manufacturer: TDK Corporation Win Source Part Number: 914310-C1608C0G1H103 K080AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-13970-6, C1608C0G1H103KT000N, 445-13970-1, 445-13970-2

Manufacturer: TDK Corporation
Win Source Part Number: 914310-C1608C0G1H103K080AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-13970-6, C1608C0G1H103KT000N, 445-13970-1, 445-13970-2

Buy Now
Ceramic Capacitors - 445-13970-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13970-1-ND
Ceramic Capacitors 445-13970-1-ND
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13970-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13970-2-ND
Ceramic Capacitors 445-13970-2-ND
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13970-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13970-6-ND
Ceramic Capacitors 445-13970-6-ND
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H103K080AA 60-C1608C0G1H103K080AA 914310-C1608C0G1H103K080AA 445-13970-1-ND 445-13970-6-ND
Product Name Multilayer Ceramic Chip Capacitor 10000PF 50V Capacitor Ceramic Capacitors - C1608C0G1H103K080AA Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers