TDK Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H103J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H103J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H103J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H103J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1053228-C1608C0G1H103J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1053228-C1608C0G1H103J080AA
Capacitors - Ceramic Capacitors 1053228-C1608C0G1H103J080AA
Win Source Part Number: 1053228-C1608C0G1H10 3J080AA Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C103J3GACTU; CGA3E2C0G1H103J080AA ; GRM1885C1H103JA01D; GRM1885C1H103JA01J; C1608NP01H103J080AA; CGJ3E2C0G1H103J080AA C1608C0G1H103J(080AA ); C1608C0G1H103J080AA. ; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-7404-6,C1608C0G1 H103J,C1608C0G1H103J T000N,445-7404-2,445 -7404-1

Win Source Part Number: 1053228-C1608C0G1H103J080AA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C103J3GACTU; CGA3E2C0G1H103J080AA; GRM1885C1H103JA01D; GRM1885C1H103JA01J; C1608NP01H103J080AA; CGJ3E2C0G1H103J080AAC1608C0G1H103J(080AA); C1608C0G1H103J080AA.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-7404-6,C1608C0G1H103J,C1608C0G1H103JT000N,445-7404-2,445-7404-1

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 7882988 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882988
MLCCs - Multilayer Ceramic Capacitors 7882988
TDK C1608C0G1H103J080AA

TDK C1608C0G1H103J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882988P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882988P
MLCCs - Multilayer Ceramic Capacitors 7882988P
TDK C1608C0G1H103J080AA

TDK C1608C0G1H103J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214485 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214485
MLCCs - Multilayer Ceramic Capacitors 9214485
TDK C1608C0G1H103J080AA

TDK C1608C0G1H103J080AA

Supplier's Site
Ceramic Capacitors - 445-7404-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7404-1-ND
Ceramic Capacitors 445-7404-1-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7404-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7404-6-ND
Ceramic Capacitors 445-7404-6-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7404-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7404-2-ND
Ceramic Capacitors 445-7404-2-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-C1608C0G1H103J080AA
10000PF 50V Capacitor 60-C1608C0G1H103J080AA
CAP CER 10000PF 50V C0G 0603 Product overview: C1608C0G1H103J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H103J080 AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V C0G 0603 Product overview: C1608C0G1H103J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H103J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 79Y4260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
79Y4260
Cap, 0.01Μf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 79Y4260
CAP, 0.01µF, 50V, 5%, C0G/NP0, 0603; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.01µF, 50V, 5%, C0G/NP0, 0603; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G/np0, 0.01Uf, 50V, 0603; Capacitance Tdk - 55T0080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 0.01Uf, 50V, 0603; Capacitance Tdk
55T0080
Cap, Mlcc, C0G/np0, 0.01Uf, 50V, 0603; Capacitance Tdk 55T0080
CAP, MLCC, C0G/NP0, 0.01UF, 50V, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 0.01UF, 50V, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G1H103J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H103J080AA
Ceramic Capacitors C1608C0G1H103J080AA
CAP CER 10000PF 50V C0G 0603

CAP CER 10000PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H103J080AA 1053228-C1608C0G1H103J080AA 7882988 7882988P 445-7404-1-ND 445-7404-6-ND 60-C1608C0G1H103J080AA 79Y4260 55T0080 C1608C0G1H103J080AA
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10000PF 50V Capacitor Cap, 0.01Μf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk Cap, Mlcc, C0G/np0, 0.01Uf, 50V, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers