TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H102J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H102J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H102J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H102J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1293-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1293-2-ND
Ceramic Capacitors 445-1293-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1293-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1293-6-ND
Ceramic Capacitors 445-1293-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1293-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1293-1-ND
Ceramic Capacitors 445-1293-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1H102J080AA - 814189-C1608C0G1H102J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G1H102J080AA
814189-C1608C0G1H102J080AA
Ceramic Capacitors - C1608C0G1H102J080AA 814189-C1608C0G1H102J080AA
Manufacturer: TDK Corporation Win Source Part Number: 814189-C1608C0G1H102 J080AA Packaging: Reel Mounting Style: SMD Features: Low ESL Applications: Use For General Capacitance: 1000pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 814189-C1608C0G1H102J080AA
Packaging: Reel
Mounting Style: SMD
Features: Low ESL
Applications: Use For General
Capacitance: 1000pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 9214472 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214472
MLCCs - Multilayer Ceramic Capacitors 9214472
TDK C1608C0G1H102J080AA

TDK C1608C0G1H102J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882963 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882963
MLCCs - Multilayer Ceramic Capacitors 7882963
TDK C1608C0G1H102J080AA

TDK C1608C0G1H102J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882963P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882963P
MLCCs - Multilayer Ceramic Capacitors 7882963P
TDK C1608C0G1H102J080AA

TDK C1608C0G1H102J080AA

Supplier's Site
Singapore, Singapore
1000PF 50V Capacitor
60-C1608C0G1H102J080AA
1000PF 50V Capacitor 60-C1608C0G1H102J080AA
CAP CER 1000PF 50V C0G 0603 Product overview: C1608C0G1H102J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H102J080 AA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V C0G 0603 Product overview: C1608C0G1H102J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H102J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G1H102J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H102J080AA
Ceramic Capacitors C1608C0G1H102J080AA
CAP CER 1000PF 50V C0G 0603

CAP CER 1000PF 50V C0G 0603

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603; Capacitance Tdk - 90R7632 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603; Capacitance Tdk
90R7632
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603; Capacitance Tdk 90R7632
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3474 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3474
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3474
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 79Y4259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
79Y4259
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 79Y4259
CAP, 1000PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 55T0079 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
55T0079
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 55T0079
Multilayer Ceramic Capacitor, C Series, 1000 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1000 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H102J080AA 445-1293-2-ND 445-1293-6-ND 814189-C1608C0G1H102J080AA 9214472 7882963P 60-C1608C0G1H102J080AA C1608C0G1H102J080AA 90R7632 79Y4259 55T0079
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1608C0G1H102J080AA MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603; Capacitance Tdk Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details