100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 100PF 50V NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173611-2-ND | 445-173611-6-ND | 71AH3226 | C1608C0G1H101J080AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts |