TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H100C080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H100C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H100C080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H100C080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10PF 50V Capacitor
60-C1608C0G1H100C080AA
10PF 50V Capacitor 60-C1608C0G1H100C080AA
CAP CER 10PF 50V C0G 0603 Product overview: C1608C0G1H100C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H100C080 AA can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G 0603 Product overview: C1608C0G1H100C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H100C080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5048-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5048-6-ND
Ceramic Capacitors 445-5048-6-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5048-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5048-1-ND
Ceramic Capacitors 445-5048-1-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5048-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5048-2-ND
Ceramic Capacitors 445-5048-2-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 10PF 50V C0G 0603 - 769-C1608C0G1H100C080AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 10PF 50V C0G 0603
769-C1608C0G1H100C080AA
CAP CER 10PF 50V C0G 0603 769-C1608C0G1H100C080AA
CAP CER 10PF 50V C0G 0603

CAP CER 10PF 50V C0G 0603

Supplier's Site
Ceramic Capacitors - C1608C0G1H100C080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H100C080AA
Ceramic Capacitors C1608C0G1H100C080AA
CAP CER 10PF 50V C0G 0603

CAP CER 10PF 50V C0G 0603

Supplier's Site Datasheet
Capacitor Ceramic 10Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Tdk - 87R3467 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Tdk
87R3467
Capacitor Ceramic 10Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Tdk 87R3467
CAPACITOR CERAMIC 10PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 50V, C0G, 0.25Pf, 0603; Capacitance Tdk - 90R7629 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 0.25Pf, 0603; Capacitance Tdk
90R7629
Ceramic Capacitor 10Pf 50V, C0G, 0.25Pf, 0603; Capacitance Tdk 90R7629
CERAMIC CAPACITOR 10PF 50V, C0G, 0.25pF, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 0.25pF, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H100C080AA 60-C1608C0G1H100C080AA 445-5048-6-ND 445-5048-1-ND 769-C1608C0G1H100C080AA C1608C0G1H100C080AA 87R3467 90R7629
Product Name Multilayer Ceramic Chip Capacitor 10PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 10PF 50V C0G 0603 Ceramic Capacitors Capacitor Ceramic 10Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Tdk Ceramic Capacitor 10Pf 50V, C0G, 0.25Pf, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH160K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details