General (Up to 50V)
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CERAMIC CAPACITOR, 8PF, 50V, C0G, 0603, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
CAP CER 8PF 50V C0G 0603
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608C0G1H080D080AA | 445-5043-2-ND | 445-5043-6-ND | 72W1760 | C1608C0G1H080D080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 8Pf, 50V, C0G, 0603, Full Reel; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 8.00E-6 microF | 8.00E-6 microF | 8.00E-6 microF |