TDK Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H050C080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H050C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H050C080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H050C080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1608C0G1H050C080AA - 914308-C1608C0G1H050C080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G1H050C080AA
914308-C1608C0G1H050C080AA
Ceramic Capacitors - C1608C0G1H050C080AA 914308-C1608C0G1H050C080AA
Manufacturer: TDK Corporation Win Source Part Number: 914308-C1608C0G1H050 C080AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5033-1, C1608C0G1H050CT000N, C1608C0G1H050C, 445-5033-6, C1608COG1H050C, 445-5033-2

Manufacturer: TDK Corporation
Win Source Part Number: 914308-C1608C0G1H050C080AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5033-1, C1608C0G1H050CT000N, C1608C0G1H050C, 445-5033-6, C1608COG1H050C, 445-5033-2

Buy Now
Singapore, Singapore
5PF 50V Capacitor
60-C1608C0G1H050C080AA
5PF 50V Capacitor 60-C1608C0G1H050C080AA
CAP CER 5PF 50V C0G 0603 Product overview: C1608C0G1H050C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H050C080 AA can be used for catalog matching and distributor lookup.

CAP CER 5PF 50V C0G 0603 Product overview: C1608C0G1H050C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H050C080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5033-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5033-1-ND
Ceramic Capacitors 445-5033-1-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5033-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5033-6-ND
Ceramic Capacitors 445-5033-6-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5033-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5033-2-ND
Ceramic Capacitors 445-5033-2-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 5Pf, 50V, C0G, 0603, Full Reel; Capacitance Tdk - 72W1758 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 5Pf, 50V, C0G, 0603, Full Reel; Capacitance Tdk
72W1758
Ceramic Capacitor, 5Pf, 50V, C0G, 0603, Full Reel; Capacitance Tdk 72W1758
CERAMIC CAPACITOR, 5PF, 50V, C0G, 0603, FULL REEL; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 5PF, 50V, C0G, 0603, FULL REEL; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G1H050C080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H050C080AA
Ceramic Capacitors C1608C0G1H050C080AA
CAP CER 5PF 50V C0G 0603

CAP CER 5PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H050C080AA 914308-C1608C0G1H050C080AA 60-C1608C0G1H050C080AA 445-5033-1-ND 445-5033-6-ND 72W1758 C1608C0G1H050C080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1608C0G1H050C080AA 5PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 5Pf, 50V, C0G, 0603, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-6 microF 5.00E-6 microF 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1908602P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details