TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1E682J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1E682J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1E682J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1E682J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-2667-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2667-6-ND
Ceramic Capacitors 445-2667-6-ND
6800pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2667-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2667-1-ND
Ceramic Capacitors 445-2667-1-ND
6800pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2667-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2667-2-ND
Ceramic Capacitors 445-2667-2-ND
6800pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1E682J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1E682J080AA
Ceramic Capacitors C1608C0G1E682J080AA
CAP CER 6800PF 25V C0G 0603

CAP CER 6800PF 25V C0G 0603

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf 25V, C0G, 5%, 0603; Capacitance Tdk - 90R7621 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 25V, C0G, 5%, 0603; Capacitance Tdk
90R7621
Ceramic Capacitor 6800Pf 25V, C0G, 5%, 0603; Capacitance Tdk 90R7621
CERAMIC CAPACITOR 6800PF 25V, C0G, 5%, 0603; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 25V, C0G, 5%, 0603; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3438 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3438
Ceramic Capacitor 6800Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3438
CERAMIC CAPACITOR 6800PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1E682J080AA 445-2667-6-ND 445-2667-1-ND C1608C0G1E682J080AA 90R7621
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 6800Pf 25V, C0G, 5%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers