TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1E562J080AA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 5600pF 25V, C0G, 5%, 0603 is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 5600pF with a voltage rating of 25V and a tolerance of ±5%. The dielectric characteristic is C0G, which provides stable performance across a wide temperature range. The capacitor is compliant with RoHS standards, ensuring it is free from hazardous substances. Its compact 0603 package size (approximately 1.6mm x 0.8mm) makes it suitable for various electronic applications, including mobile devices and power supply circuits. The product is intended for general electronic equipment use and offers low equivalent series resistance (ESR) and low self-heating, contributing to efficient circuit design.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 5600pF 25V, C0G, 5%, 0603 is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 5600pF with a voltage rating of 25V and a tolerance of ±5%. The dielectric characteristic is C0G, which provides stable performance across a wide temperature range. The capacitor is compliant with RoHS standards, ensuring it is free from hazardous substances. Its compact 0603 package size (approximately 1.6mm x 0.8mm) makes it suitable for various electronic applications, including mobile devices and power supply circuits. The product is intended for general electronic equipment use and offers low equivalent series resistance (ESR) and low self-heating, contributing to efficient circuit design.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1E562J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1E562J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1E562J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-2666-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2666-2-ND
Ceramic Capacitors 445-2666-2-ND
5600pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2666-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2666-6-ND
Ceramic Capacitors 445-2666-6-ND
5600pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2666-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2666-1-ND
Ceramic Capacitors 445-2666-1-ND
5600pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 5600Pf 25V, C0G, 5%, 0603; Capacitance Tdk - 90R7620 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf 25V, C0G, 5%, 0603; Capacitance Tdk
90R7620
Ceramic Capacitor 5600Pf 25V, C0G, 5%, 0603; Capacitance Tdk 90R7620
CERAMIC CAPACITOR 5600PF 25V, C0G, 5%, 0603; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF 25V, C0G, 5%, 0603; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G1E562J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1E562J080AA
Ceramic Capacitors C1608C0G1E562J080AA
CAP CER 5600PF 25V C0G 0603

CAP CER 5600PF 25V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1E562J080AA 445-2666-2-ND 445-2666-6-ND 90R7620 C1608C0G1E562J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 5600Pf 25V, C0G, 5%, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M050K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers