TDK U.S.A. Corporation Ceramic Capacitors C1608C0G1E472J080AA

Description
4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2712-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2712-6-ND
Ceramic Capacitors 445-2712-6-ND
4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2712-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2712-2-ND
Ceramic Capacitors 445-2712-2-ND
4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2712-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2712-1-ND
Ceramic Capacitors 445-2712-1-ND
4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1E472J080AA - 914307-C1608C0G1E472J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G1E472J080AA
914307-C1608C0G1E472J080AA
Ceramic Capacitors - C1608C0G1E472J080AA 914307-C1608C0G1E472J080AA
Manufacturer: TDK Corporation Win Source Part Number: 914307-C1608C0G1E472 J080AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 4700 pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608C0G1E472J, C1608C0G1E472J-ND, Q2137855, C1608C0G1E472JT000N, C1608C0G1E472JT, 445-2712-1, 445-2712-2, Q5670360B, 445-2712-6

Manufacturer: TDK Corporation
Win Source Part Number: 914307-C1608C0G1E472J080AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 4700 pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608C0G1E472J, C1608C0G1E472J-ND, Q2137855, C1608C0G1E472JT000N, C1608C0G1E472JT, 445-2712-1, 445-2712-2, Q5670360B, 445-2712-6

Buy Now
Singapore, Singapore
4700PF 25V Capacitor
60-C1608C0G1E472J080AA
4700PF 25V Capacitor 60-C1608C0G1E472J080AA
CAP CER 4700PF 25V C0G 0603 Product overview: C1608C0G1E472J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1E472J080 AA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 25V C0G 0603 Product overview: C1608C0G1E472J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1E472J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G1E472J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1E472J080AA
Ceramic Capacitors C1608C0G1E472J080AA
CAP CER 4700PF 25V C0G 0603

CAP CER 4700PF 25V C0G 0603

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 25V, C0G, 5%, 0603; Capacitance Tdk - 90R7619 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 25V, C0G, 5%, 0603; Capacitance Tdk
90R7619
Ceramic Capacitor 4700Pf 25V, C0G, 5%, 0603; Capacitance Tdk 90R7619
CERAMIC CAPACITOR 4700PF 25V, C0G, 5%, 0603; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 25V, C0G, 5%, 0603; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3436 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3436
Ceramic Capacitor 4700Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3436
CERAMIC CAPACITOR 4700PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-2712-6-ND 445-2712-2-ND 914307-C1608C0G1E472J080AA 60-C1608C0G1E472J080AA C1608C0G1E472J080AA 90R7619
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1608C0G1E472J080AA 4700PF 25V Capacitor Ceramic Capacitors Ceramic Capacitor 4700Pf 25V, C0G, 5%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details