TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk C1608C0G1E103J080AA.

Description
CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 25AC8480 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
25AC8480
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 25AC8480
CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8480
Product Name Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers