TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1220X5R1A105M085AC

Description
Low ESL Reverse Geometry
Request a Quote Datasheet
Description
Low ESL Reverse Geometry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1220X5R1A105M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1220X5R1A105M085AC
Multilayer Ceramic Chip Capacitor C1220X5R1A105M085AC
Low ESL Reverse Geometry

Low ESL Reverse Geometry

Supplier's Site
Singapore, Singapore
1UF 10V Capacitor
60-C1220X5R1A105M085AC
1UF 10V Capacitor 60-C1220X5R1A105M085AC
CAP CER 1UF 10V X5R 0508 Product overview: C1220X5R1A105M085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1220X5R1A105M085 AC can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0508 Product overview: C1220X5R1A105M085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1220X5R1A105M085AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4069-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4069-2-ND
Ceramic Capacitors 445-4069-2-ND
1µF ±20% 10V Ceramic Capacitor X5R 0508 (1220 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1220X5R1A105M085AC - 914302-C1220X5R1A105M085AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1220X5R1A105M085AC
914302-C1220X5R1A105M085AC
Ceramic Capacitors - C1220X5R1A105M085AC 914302-C1220X5R1A105M085AC
Manufacturer: TDK Corporation Win Source Part Number: 914302-C1220X5R1A105 M085AC Series: C Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 10V Ceramic Capacitor X5R 0508 (1220 Metric) Package: Reel - TR Package: 0508 (1220 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1220X5R1A105MT, C1220X5R1A105MT000N, 445-4069-6, C1220X5R1A105M, 445-4069-1, 445-4069-2

Manufacturer: TDK Corporation
Win Source Part Number: 914302-C1220X5R1A105M085AC
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±20% 10V Ceramic Capacitor X5R 0508 (1220 Metric)
Package: Reel - TR
Package: 0508 (1220 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1220X5R1A105MT, C1220X5R1A105MT000N, 445-4069-6, C1220X5R1A105M, 445-4069-1, 445-4069-2

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1220X5R1A105M085AC 60-C1220X5R1A105M085AC 445-4069-2-ND 914302-C1220X5R1A105M085AC
Product Name Multilayer Ceramic Chip Capacitor 1UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors - C1220X5R1A105M085AC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details