470pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
MLCC,0402,X8R,100V,4
CAP CER 470PF 100V X8R 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-15920-2-ND | 17X8609 | C1005X8R2A471M050BA |
| Product Name | Ceramic Capacitors | Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) |