TDK U.S.A. Corporation Ceramic Capacitors C1005X8R2A152K050BE

Description
1500pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1005X8R2A152K050BE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1005X8R2A152K050BE-ND
Ceramic Capacitors C1005X8R2A152K050BE-ND
1500pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

1500pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1005X8R2A152K050BE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005X8R2A152K050BE
Capacitors - Ceramic Capacitors C1005X8R2A152K050BE
CAP CER 1500PF 100V X8R 0402

CAP CER 1500PF 100V X8R 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1005X8R2A152K050BE-ND C1005X8R2A152K050BE
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details