TDK U.S.A. Corporation Ceramic Capacitors C1005X8R2A102K050BE

Description
1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1005X8R2A102K050BE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1005X8R2A102K050BE-ND
Ceramic Capacitors C1005X8R2A102K050BE-ND
1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X8R2A102K050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X8R2A102K050BE
Ceramic Capacitors C1005X8R2A102K050BE
CAP CER 1000PF 100V X8R 0402

CAP CER 1000PF 100V X8R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1005X8R2A102K050BE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005X8R2A102K050BE
Capacitors - Ceramic Capacitors C1005X8R2A102K050BE
CAP CER 1000PF 100V X8R 0402

CAP CER 1000PF 100V X8R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1005X8R2A102K050BE-ND C1005X8R2A102K050BE C1005X8R2A102K050BE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details