TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X8R1H152M050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X8R1H152M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X8R1H152M050BA
Multilayer Ceramic Chip Capacitor C1005X8R1H152M050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-13948-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13948-1-ND
Ceramic Capacitors 445-13948-1-ND
1500pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

1500pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13948-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13948-2-ND
Ceramic Capacitors 445-13948-2-ND
1500pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

1500pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13948-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13948-6-ND
Ceramic Capacitors 445-13948-6-ND
1500pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

1500pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1005X8R1H152M050BA 445-13948-1-ND 445-13948-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers