TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X8R1E682K050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X8R1E682K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X8R1E682K050BA
Multilayer Ceramic Chip Capacitor C1005X8R1E682K050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-3415-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3415-2-ND
Ceramic Capacitors 445-3415-2-ND
6800pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

6800pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 6800Pf, 25V, X8R, 10%, 0402; Capacitance Tdk - 87R3404 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf, 25V, X8R, 10%, 0402; Capacitance Tdk
87R3404
Capacitor Ceramic 6800Pf, 25V, X8R, 10%, 0402; Capacitance Tdk 87R3404
CAPACITOR CERAMIC 6800PF, 25V, X8R, 10%, 0402; Capacitance:6800pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF, 25V, X8R, 10%, 0402; Capacitance:6800pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors C1005X8R1E682K050BA
CAP CER 6800PF 25V X8R 0402

CAP CER 6800PF 25V X8R 0402

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X8R1E682K050BA 445-3415-2-ND 87R3404 C1005X8R1E682K050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 6800Pf, 25V, X8R, 10%, 0402; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers