TDK U.S.A. Corporation Ceramic Capacitors C1005X8R1E223M050BE

Description
0.022µF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1005X8R1E223M050BE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1005X8R1E223M050BE-ND
Ceramic Capacitors C1005X8R1E223M050BE-ND
0.022µF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.022µF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5784 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5784
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5784
MLCC,0402,X8R,25V,22 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X8R,25V,22nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C1005X8R1E223M050BE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005X8R1E223M050BE
Capacitors - Ceramic Capacitors C1005X8R1E223M050BE
CAP CER 0.022UF 25V X8R 0402

CAP CER 0.022UF 25V X8R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1005X8R1E223M050BE-ND 92Y5784 C1005X8R1E223M050BE
Product Name Ceramic Capacitors Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers