TDK U.S.A. Corporation Ceramic Capacitors C1005X8R1E223K050BE

Description
0.022µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173839-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173839-6-ND
Ceramic Capacitors 445-173839-6-ND
0.022µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173839-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173839-1-ND
Ceramic Capacitors 445-173839-1-ND
0.022µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173839-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173839-2-ND
Ceramic Capacitors 445-173839-2-ND
0.022µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1005X8R1E223K050BE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005X8R1E223K050BE
Capacitors - Ceramic Capacitors C1005X8R1E223K050BE
CAP CER 0.022UF 25V X8R 0402

CAP CER 0.022UF 25V X8R 0402

Supplier's Site
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5783 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5783
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5783
MLCC,0402,X8R,25V,22 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X8R,25V,22nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173839-6-ND 445-173839-1-ND C1005X8R1E223K050BE 92Y5783
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details