TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X8R1E103K050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X8R1E103K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X8R1E103K050BA
Multilayer Ceramic Chip Capacitor C1005X8R1E103K050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-2494-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2494-1-ND
Ceramic Capacitors 445-2494-1-ND
10000pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2494-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2494-6-ND
Ceramic Capacitors 445-2494-6-ND
10000pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2494-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2494-2-ND
Ceramic Capacitors 445-2494-2-ND
10000pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 25V, X8R, 10%, 0402; Capacitance Tdk - 90R8403 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X8R, 10%, 0402; Capacitance Tdk
90R8403
Ceramic Capacitor 0.01Uf, 25V, X8R, 10%, 0402; Capacitance Tdk 90R8403
CERAMIC CAPACITOR 0.01UF, 25V, X8R, 10%, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X8R, 10%, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 25V, X8R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3403 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X8R, 10%, 0402, Full Reel; Capacitance Tdk
87R3403
Ceramic Capacitor 0.01Uf, 25V, X8R, 10%, 0402, Full Reel; Capacitance Tdk 87R3403
CERAMIC CAPACITOR 0.01UF, 25V, X8R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X8R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005X8R1E103K050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X8R1E103K050BA
Ceramic Capacitors C1005X8R1E103K050BA
CAP CER 10000PF 25V X8R 0402

CAP CER 10000PF 25V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X8R1E103K050BA 445-2494-1-ND 445-2494-6-ND 90R8403 87R3403 C1005X8R1E103K050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 25V, X8R, 10%, 0402; Capacitance Tdk Ceramic Capacitor 0.01Uf, 25V, X8R, 10%, 0402, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details