TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X8R1C473M050BB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X8R1C473M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X8R1C473M050BB
Multilayer Ceramic Chip Capacitor C1005X8R1C473M050BB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-13940-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13940-6-ND
Ceramic Capacitors 445-13940-6-ND
0.047µF ±20% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±20% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13940-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13940-1-ND
Ceramic Capacitors 445-13940-1-ND
0.047µF ±20% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±20% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13940-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13940-2-ND
Ceramic Capacitors 445-13940-2-ND
0.047µF ±20% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±20% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1005X8R1C473M050BB 445-13940-6-ND 445-13940-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details