0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)
CAP CER 0.047UF 16V X8R 0402
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1005X8R1C473K050BE-ND | C1005X8R1C473K050BE |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 10 (+/- %) |